Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V421BA60

Description
VARISTOR 680V 70KA ENCASED DISC
Datasheet
Description
VARISTOR 680V 70KA ENCASED DISC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V421BA60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V421BA60
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V421BA60
VARISTOR 680V 70KA ENCASED DISC

VARISTOR 680V 70KA ENCASED DISC

Supplier's Site
Varistor; Voltage Rating Vac Littelfuse - 25R6234 - Newark, An Avnet Company
Chicago, IL, United States
Varistor; Voltage Rating Vac Littelfuse
25R6234
Varistor; Voltage Rating Vac Littelfuse 25R6234
VARISTOR; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:BA Series; Clamping Voltage Vc Max:1.06kV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA; Operating Temperature Min:-55°C; Voltage AC:420V RoHS Compliant: Yes

VARISTOR; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:BA Series; Clamping Voltage Vc Max:1.06kV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA; Operating Temperature Min:-55°C; Voltage AC:420V RoHS Compliant: Yes

Supplier's Site
Varistors, MOVs - V421BA60 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V421BA60
Varistors, MOVs V421BA60
VARISTOR 680V 70KA ENCASED DISC

VARISTOR 680V 70KA ENCASED DISC

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number V421BA60 25R6234 V421BA60
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor; Voltage Rating Vac Littelfuse Varistors, MOVs
Package Chassis Mount
Unlock Full Specs
to access all available technical data