Win Source Part Number: 1360881-VCAS080514C3
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TransGuard®
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 900 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 10 V
Maximum DC Volts: 14 V
Varistor Voltage (Min): 16.28 V
Varistor Voltage (Typ): 18.5 V
Varistor Voltage (Max): 20.72 V
Current - Surge: 120 A
Energy: 0.3J
VARISTOR 18.5V 120A 0805
VARISTOR 18.5V 120A 0805
VARISTOR, AUTO, 14V, 32V, 0805; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1360881-VCAS080514C300DP | VCAS080514C300DP | VCAS080514C300DP | 08X4648 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Auto, 14V, 32V, 0805; Voltage Rating Vac Kyocera Avx |
| Package | 0805 (2012 Metric) | Surface Mount, MLCV |