Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V14E460P

Description
Win Source Part Number: 1361191-V14E460P Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: UltraMOV™ Package: Bulk Product Status: Active Package / Case: Disc 14mm Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 220 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 460 V Maximum DC Volts: 615 V Varistor Voltage (Min): 675 V Varistor Voltage (Typ): 750 V Varistor Voltage (Max): 825 V Current - Surge: 6 kA Energy: 180J
Request a Quote Datasheet
Description
Win Source Part Number: 1361191-V14E460P Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: UltraMOV™ Package: Bulk Product Status: Active Package / Case: Disc 14mm Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 220 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 460 V Maximum DC Volts: 615 V Varistor Voltage (Min): 675 V Varistor Voltage (Typ): 750 V Varistor Voltage (Max): 825 V Current - Surge: 6 kA Energy: 180J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1361191-V14E460P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1361191-V14E460P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1361191-V14E460P
Win Source Part Number: 1361191-V14E460P Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: UltraMOV™ Package: Bulk Product Status: Active Package / Case: Disc 14mm Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 220 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 460 V Maximum DC Volts: 615 V Varistor Voltage (Min): 675 V Varistor Voltage (Typ): 750 V Varistor Voltage (Max): 825 V Current - Surge: 6 kA Energy: 180J

Win Source Part Number: 1361191-V14E460P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: UltraMOV™
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 220 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 460 V
Maximum DC Volts: 615 V
Varistor Voltage (Min): 675 V
Varistor Voltage (Typ): 750 V
Varistor Voltage (Max): 825 V
Current - Surge: 6 kA
Energy: 180J

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V14E460P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V14E460P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V14E460P
VARISTOR 750V 6KA DISC 14MM

VARISTOR 750V 6KA DISC 14MM

Supplier's Site
Metal Oxide Varistor, 615V, 1.24Kv, Radial; Voltage Rating Vac Littelfuse - 58K7252 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 615V, 1.24Kv, Radial; Voltage Rating Vac Littelfuse
58K7252
Metal Oxide Varistor, 615V, 1.24Kv, Radial; Voltage Rating Vac Littelfuse 58K7252
METAL OXIDE VARISTOR, 615V, 1.24KV, RADIAL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 615V, 1.24KV, RADIAL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site
Varistors, MOVs - V14E460P - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V14E460P
Varistors, MOVs V14E460P
VARISTOR 750V 6KA DISC 14MM

VARISTOR 750V 6KA DISC 14MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 1361191-V14E460P V14E460P 58K7252 V14E460P
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 615V, 1.24Kv, Radial; Voltage Rating Vac Littelfuse Varistors, MOVs
Package Disc 14mm Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS - TVS - Diodes - SA130A - 932969-SA130A - Win Source Electronics
Specs
Package DO-15; DO-204AC (DO-15)
Tj -55 to 175 C (-67 to 347 F)
View Details
TVS Diodes - 1727-PESD24VU2BT-QRTR-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VC 43 volts
View Details
TVS Diodes - 1658680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details