ODG (Origin Data Global) Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 50 60 61
Product Name Notes
1.4V@1A 35ns 1A 600V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.5V@1A 120ns Independent Type 1.5A 1kV SMA(DO-214AC) Fast Recovery / High Efficiency Diodes ROHS
1.6V@1.5A 1.5A 800V SMA Fast Recovery / High Efficiency Diodes ROHS
1000 VDC 3 POLE Y CONFIGURATION
100V 1 pair of common cathodes 800mV@5A 10A TO-252-2 Schottky Diodes ROHS
100V 800mV@5A 10A TO-252-2 Schottky Diodes ROHS
100V Independent Type 600mV@500mA 2A SMA(DO-214AC) Schottky Diodes ROHS
100V Independent Type 800mV@2A 2A SMA Schottky Diodes ROHS
2.5V@1A 75ns 1A 1kV DO-15 Fast Recovery / High Efficiency Diodes ROHS
20A 1V 600mA 1kV SOP-5 Bridge Rectifiers ROHS
300A 1.1V@7.5A 15A 1kV BR-W Bridge Rectifiers ROHS
300A 1.1V@7.5A 15A 600V BR-W Bridge Rectifiers ROHS
300A 1.1V@7.5A 15A 800V BR-W Bridge Rectifiers ROHS
32V 920nm 420nm~1120nm 2nA SMD,3.7x6.2mm Photodiodes ROHS
3A SOT-23-6L Bridge Rectifiers ROHS
400A 1.1V@12.5A 25A 600V BR-W Bridge Rectifiers ROHS
400A 1.1V@12.5A 25A 800V BR-W Bridge Rectifiers ROHS
400A 1.1V@12.5A 25A 800V GBPC Bridge Rectifiers ROHS
400A 1.1V@17.5A 35A 1kV BR-L Bridge Rectifiers ROHS
400A 1.1V@17.5A 35A 1kV GBPC Bridge Rectifiers ROHS
400A 1.1V@17.5A 35A 800V BR-W Bridge Rectifiers ROHS
400A 1.1V@7.5A 15A 1kV BR-L Bridge Rectifiers ROHS
400V 1.15V@1.5A 1.5A SMA Avalanche Diodes ROHS
40V 650mV@200mA 200mA DFN1006-2 Schottky Diodes ROHS
45V 500mV@1.5A 1.5A DO-214AC(SMA) Schottky Diodes ROHS
500A 1.1V@25A 50A 800V BR-W Bridge Rectifiers ROHS
5@C0.5V/C5V Independent Type 6V 800m次 45pF SOD-323 Diodes - Variable Capacitance ROHS
600 VDC 3 POLE Y CONFIGURATION S
60V Independent Type 2A 700mV@2A SMA Schottky Diodes ROHS
75V Independent Type 1V@10mA 4ns 150mA SOD-123 Switching Diodes ROHS
BB659 - VARIABLE CAPACITANCE DIO
BB664 - VARIABLE CAPACITANCE DIO
BB837 - SAT TUNER VARIABLE CAPAC
BBY53 - VARACTOR DIODE
BBY55 - VARACTOR DIODE
BC806-25/SOT23/TO-23 6AB
BR-L 1000V 50.0A Diodes Bridge
BR-L 600V 25.0A Diodes Bridge
BR-W 1000V 50.0A Diodes Bridge
BRIDGE RECT 1P 1KV 3.4A BU
BRIDGE RECT 1P 600V 3.4A BU
BRIDGE RECT 1P 600V 3.5A BU
BRIDGE RECT 1P 70V 140MA SOT143
BYT28X-500/TO-220F/S TANDARD MARK
DFN1610-2L Schottky Diodes ROHS
DIODE ARRAY GP 200V 10A TO220-3
DIODE ARRAY GP 200V 10A TO220AB
DIODE ARRAY GP 200V 15A TO247-3
DIODE ARRAY GP 200V 18A TO220AB
DIODE ARRAY GP 200V 18A TO263AB
DIODE ARRAY GP 200V 20A D2PAK
DIODE ARRAY GP 200V 20A TO220AB
DIODE ARRAY GP 200V 8A TO220AB
DIODE ARRAY GP 600V 20A I2PAK
DIODE ARRAY GP 600V 30A TO3P
DIODE ARRAY UF 600V 10A TO220-3
DIODE AVAL 1.6KV 1.5A DO214AC
DIODE AVAL 1.6KV 800MA SOD57
DIODE AVAL 200V 1.5A DO214AC
DIODE AVAL 400V 1.5A DO214AC
DIODE AVAL 600V 1.5A DO214AC
DIODE AVALANCHE 1.3KV 1A DO214AC
DIODE AVALANCHE 1.5KV 2A SOD57
DIODE AVALANCHE 1.5KV 3A SOD64
DIODE AVALANCHE 100V 2A DO214AC
DIODE AVALANCHE 100V 3.5A SOD64
DIODE AVALANCHE 1KV 1.4A SOD57
DIODE AVALANCHE 1KV 1.5A DO214AC
DIODE AVALANCHE 1KV 1.5A SOD57
DIODE AVALANCHE 1KV 1A DO204AC
DIODE AVALANCHE 1KV 1A SOD57
DIODE AVALANCHE 1KV 2.9A SOD64
DIODE AVALANCHE 1KV 2A SOD57
DIODE AVALANCHE 1KV 3A SOD64
DIODE AVALANCHE 200V 1.5A SOD57
DIODE AVALANCHE 200V 2A DO214AC
DIODE AVALANCHE 200V 2A SOD57
DIODE AVALANCHE 200V 3.5A SOD64
DIODE AVALANCHE 200V 850MA MELF
DIODE AVALANCHE 2KV 250MA SOD57
DIODE AVALANCHE 400V 1A SOD57
DIODE AVALANCHE 600V 1A SOD57
DIODE AVALANCHE 600V 3A SOD64
DIODE AVALANCHE 800V 1A SOD57
DIODE GEN PURP 1.2KV 30A TO247-2
DIODE GEN PURP 1.3KV 3A DO201AD
DIODE GEN PURP 1.5KV 10A TO263AB
DIODE GEN PURP 1.6KV 3A DO201
DIODE GEN PURP 100V 1A DO213AB
DIODE GEN PURP 1KV 1A DO204AC
DIODE GEN PURP 1KV 1A DO213AB
DIODE GEN PURP 1KV 30A SOD93-2
DIODE GEN PURP 200V 1.5A DO15
DIODE GEN PURP 200V 1.5A DO214AC
DIODE GEN PURP 200V 10A TO220AC
DIODE GEN PURP 200V 14A TO220AC
DIODE GEN PURP 200V 1A DO204AL
DIODE GEN PURP 200V 8A TO220-2
DIODE GEN PURP 200V 8A TO220AC
DIODE GEN PURP 200V 8A TO263AB
DIODE GEN PURP 2KV 3A DO201
DIODE GEN PURP 400V 1A DO213AB
DIODE GEN PURP 500V 10A TO220AC
DIODE GEN PURP 500V 5A TO220AC
DIODE GEN PURP 500V 9A D2PAK
DIODE GEN PURP 600V 10A TO220AC
DIODE GEN PURP 600V 10A TO220F
DIODE GEN PURP 600V 10A TO220FP
DIODE GEN PURP 600V 15A TO220AC
DIODE GEN PURP 600V 15A TO220FP
DIODE GEN PURP 600V 15A TO247
DIODE GEN PURP 600V 15A TO3P
DIODE GEN PURP 600V 1A DO213AB
DIODE GEN PURP 600V 20A TO220FP
DIODE GEN PURP 600V 30A TO220F
DIODE GEN PURP 600V 30A TO247-2
DIODE GEN PURP 600V 30A TO247-3
DIODE GEN PURP 600V 30A TO3P
DIODE GEN PURP 600V 5A DPAK
DIODE GEN PURP 600V 60A TO247-2
DIODE GEN PURP 600V 75A TO247-2
DIODE GEN PURP 600V 8A TO220AC
DIODE GEN PURP 600V 8A TO220FP
DIODE GEN PURP 600V 9A DPAK
DIODE GEN PURP 800V 1A DO213AB
DIODE GEN PURP 800V 8A TO220FP
DIODE GP 1.5KV 2.5A DO201AD
DIODE GP 1.65KV 1.5A DO204AC
DIODE GP 1KV 12A TO220AC ISOL
DIODE GP 400V 500MA DO213AA
DIODE MODULE 200V 50A ISOTOP
DIODE MODULE 400V 30A ISOTOP
DIODE MODULE 400V 60A ISOTOP
DIODE RF TUNING 10V 20MA TSSLP-2
DIODE SCHOTTKY 100V 2A SMA
DIODE SCHOTTKY 100V 3A SMA
DIODE SCHOTTKY 100V 3A SMB
DIODE SCHOTTKY 150V 2A SMA
DIODE SCHOTTKY 200V 2A SMA
DIODE SCHOTTKY 200V 3A SMA
DIODE SCHOTTKY 200V 3A SMB
DIODE SCHOTTKY 35V 1.5A DO214AC
DIODE SCHOTTKY 40V 1A GL41
DIODE SCHOTTKY 45V 1.5A DO214AC
DIODE SCHOTTKY 60V 1A GL41
DIODE SCHOTTKY 60V 1A SOD323
DIODE SCHOTTKY 60V 3A SMB
DIODE SCHOTTKY 90V 1.5A DO214AC
DIODE TO3PF STANDARD M
DIODE TUNING 10V 20MA SC79
DIODE TUNING 10V 20MA SCD-80
DIODE TUNING 10V 20MA SCD80
DIODE TUNING 10V 20MA SOD-323
DIODE TUNING 10V 20MA SOT323
DIODE TUNING 10V 20MA TSLP-2
DIODE TUNING 12V 50MA SC-79
DIODE TUNING 12V 50MA SC79
DIODE TUNING 12V 50MA SOT-23
DIODE TUNING 15V 50MA SC-79
DIODE TUNING 15V 50MA SC79
DIODE TUNING 16V 20MA SCD-80
DIODE TUNING 16V 20MA SCD80
DIODE TUNING 16V 20MA SOD-323
DIODE TUNING 2SC79
DIODE TUNING 30V 20MA SC79-2
DIODE TUNING 30V 20MA SC79
DIODE TUNING 30V 20MA SCD-80
DIODE TUNING 30V 20MA SCD80
DIODE TUNING 6V 20MA SC-79
DIODE TUNING 6V 20MA SC79
DIODE TUNING 6V 20MA SOD-323
DIODE TUNING 6V 20MA SOT-23
DIODE TUNING 6V 20MA SOT323
DIODE TUNING 6V 20MA TSLP-2
DIODE TUNING 6V 20MA TSLP-3
DIODE TUNING 7V 20MA SCD-80
DIODE TUNING 7V 20MA SCD80
DIODE TUNING 7V 20MA SOD-323
DIODE TUNING 7V 20MA SOT-23
DIODE TUNING 7V 20MA TSLP-2
DIODE TUNING HIGH Q CA SOT-323
DIODE TUNING HIGH Q CC SOT-323
DIODE UHF VAR CAP 30V SOT-23
DIODE VAR CAP 18V 50MA SOT-23
DIODE VAR CAP 30V 20MA SC-79
DIODE VAR CAP 30V 20MA SC79
DIODE VAR CAP 30V 20MA SCD-80
DIODE VAR CAP 30V 20MA SCD80
DIODE VAR CAP 30V 20MA SOD-323
DIODE VARACTOR 16V SGL SC79-2
DIODE VARACTOR 18V DUAL SOT23-3
DIODE VARACTOR 30V SOD-323
DIODE VARACTOR 6V SGL SOD323-2
DIODE VARI CAP 28V 330MW SOT23-3
DIODE VARIABLE 30V 20MA SC-79
DIODE VARIABLE 30V 20MA SCD-80
DIODE VARIABLE 30V 20MA SOD-323
DIODE VARICAP 6V 20MA SCD80
DIODE VHF VAR CAP 30V SOT-23
DIODE VHF VAR CAP 30V SOT23
DIODE VHF VAR CAP DUAL SOT23
DIODE ZENER 100V 1W SUB SMA
DIODE ZENER 100V 800MW DO219AB
DIODE ZENER 10V 1.25W DO214AC
DIODE ZENER 10V 800MW DO219AB
DIODE ZENER 110V 800MW DO219AB
DIODE ZENER 11V 1.25W DO214AC
DIODE ZENER 120V 1.25W DO214AC
DIODE ZENER 120V 800MW DO219AB
DIODE ZENER 12V 3W DO214AC
DIODE ZENER 12V 800MW DO219AB
DIODE ZENER 12V 800MW SUB SMA
DIODE ZENER 13V 800MW DO219AB
DIODE ZENER 150V 1.25W DO214AC
DIODE ZENER 150V 800MW DO219AB
DIODE ZENER 15V 1.25W DO214AC
DIODE ZENER 15V 1.5W SMA
DIODE ZENER 15V 800MW DO219AB
DIODE ZENER 160V 1.25W DO214AC
DIODE ZENER 160V 800MW DO219AB
DIODE ZENER 16V 1.25W DO214AC
DIODE ZENER 16V 1W SOD123W
DIODE ZENER 16V 800MW DO219AB
DIODE ZENER 180V 1.25W DO214AC
DIODE ZENER 18V 1.25W DO214AC
DIODE ZENER 18V 800MW DO219AB
DIODE ZENER 200V 1.25W DO214AC
DIODE ZENER 200V 800MW DO219AB
DIODE ZENER 240V 1.25W DO214AC
DIODE ZENER 24V 800MW DO219AB
DIODE ZENER 27V 800MW DO219AB
DIODE ZENER 3.6V 800MW DO219AB
DIODE ZENER 3.9V 800MW DO219AB
DIODE ZENER 30V 800MW DO219AB
DIODE ZENER 33V 800MW DO219AB
DIODE ZENER 36V 800MW DO219AB
DIODE ZENER 39V 800MW DO219AB
DIODE ZENER 4.3V 800MW DO219AB
DIODE ZENER 43V 1W SUB SMA
DIODE ZENER 43V 800MW DO219AB
DIODE ZENER 47V 800MW DO219AB
DIODE ZENER 5.1V 800MW DO219AB
DIODE ZENER 5.6V 800MW DO219AB
DIODE ZENER 51V 800MW DO219AB
DIODE ZENER 6.2V 800MW DO219AB
DIODE ZENER 6.8V 800MW DO219AB
DIODE ZENER 68V 800MW DO219AB
DIODE ZENER 7.5V 800MW DO219AB
DIODE ZENER 75V 800MW DO219AB
DIODE ZENER 82V 800MW DO219AB
DIODE ZENER 9.1V 800MW DO219AB
DIODE ZENER 91V 800MW DO219AB
DIODE ZENER ARRAY 10V SOT323
DIODE ZENER ARRAY 11V SOT23
DIODE ZENER ARRAY 12V SOT663
DIODE ZENER ARRAY 15V SOT23
DIODE ZENER ARRAY 15V SOT663
DIODE ZENER ARRAY 16V SOT23
DIODE ZENER ARRAY 2.4V SOT23
DIODE ZENER ARRAY 2.7V SOT23
DIODE ZENER ARRAY 2.7V SOT663
DIODE ZENER ARRAY 24V SOT23
DIODE ZENER ARRAY 3.3V SOT23
DIODE ZENER ARRAY 3.9V SOT323
DIODE ZENER ARRAY 3.9V SOT663
DIODE ZENER ARRAY 4.3V SOT23
DIODE ZENER ARRAY 4.7V SOT23
DIODE ZENER ARRAY 4.7V SOT323
DIODE ZENER ARRAY 5.1V SOT23
DIODE ZENER ARRAY 5.1V SOT323
DIODE ZENER ARRAY 5.1V SOT663
DIODE ZENER ARRAY 6.2V SOT23
DIODE ZENER ARRAY 6.2V SOT663
DIODE ZENER ARRAY 68V SOT23
DO-15 Fast Recovery / High Efficiency Diodes ROHS
DO-201AD 1300V 3.0A Diodes Rec
DO-214AC(SMA) Zener Diodes ROHS
DO-41 Fast Recovery / High Efficiency Diodes ROHS
DUAL ULTRAFAST POWER DIODE
GBPC-GK Bridge Rectifiers ROHS
Independent Type 11.4V~12.7V 500mW 12V SOD-123 Zener Diodes ROHS
Independent Type 12.48V~13.52V 800mW 13V SOD-123FL Zener Diodes ROHS
Independent Type 14.4V~15.6V 800mW 15V SOD-123FL Zener Diodes ROHS
Independent Type 168V~191V 3W 180V DO-214AC(SMA) Zener Diodes ROHS
Independent Type 198.12V~202.13V 3W 200V DO-214AC(SMA) Zener Diodes ROHS
Independent Type 1A 1V@1A 1kV SOD-123FL Diodes - General Purpose ROHS
Independent Type 22.8V~25.2V 1W 24V SOD-123W Zener Diodes ROHS
Independent Type 3.71V~4.1V 500mW 3.9V SOD-123 Zener Diodes ROHS
Independent Type 3W 114V~127V 120V DO-214AC(SMA) Zener Diodes ROHS
Independent Type 5.38V~5.82V 800mW 5.6V SOD-123FL Zener Diodes ROHS
Independent Type 7.7V~8.7V 150mW 8.2V SOD-123FL Zener Diodes ROHS
NOW NEXPERIA BZB84-B12 - ZENER D
NOW WEEN - BYV32E-150 - ULTRAFAS
Photodiodes PHOTODIODE, SMT
Plugin Photodiodes ROHS
REPLACEMENT MODULE 150V HYBRID L
REPLACEMENT MODULE 300V MCOV FOR
REPLACEMENT MODULE 48V HYBRID LV
REPLACEMENT MODULE 600V MCOV HYB
Schottky Diodes & Rectifiers 100V Schottky 3A
SMA Avalanche Diodes ROHS
SMA Zener Diodes ROHS
SMD,3.7x6.2mm Photodiodes ROHS
SOD-123 Zener Diodes ROHS
SOD-323 Switching Diodes ROHS
SOT-23 Schottky Diodes ROHS
SOT-89-3L Schottky Diodes ROHS
SURFACE MOUNT SCHOTTKY BARRIER R
TVS DIODE 10VWM 20VC WLP-4-1
TVS DIODE 20VWM 28VC 6TSOP
TVS DIODE 5.6VWM 5TSSOP
TVS DIODE 5.6VWM 8VC 6TSOP
TVS DIODE 5VWM 6TSOP
TVS DIODE 6.2VWM 9VC 6TSOP
ULTRAFAST POWER DIODE
VARACTOR DIODE 17.5PF 10V 20MA
Varactor Diodes 50mA Silicn Variable Capacitance Diode
VARIABLE CAPACITANCE DIODE

<< Prev Next >>