Littelfuse, Inc. Varistors, MOVs V68ZA3P

Description
VARISTOR 68V 500A DISC 10MM
Datasheet
Description
VARISTOR 68V 500A DISC 10MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V68ZA3P - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V68ZA3P
Varistors, MOVs V68ZA3P
VARISTOR 68V 500A DISC 10MM

VARISTOR 68V 500A DISC 10MM

Supplier's Site Datasheet
Metal Oxide Varistor, 56V, 135V Rad; Voltage Rating Vac Littelfuse - 58K7656 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 56V, 135V Rad; Voltage Rating Vac Littelfuse
58K7656
Metal Oxide Varistor, 56V, 135V Rad; Voltage Rating Vac Littelfuse 58K7656
METAL OXIDE VARISTOR, 56V, 135V RAD; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZA Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Peak Energy (10/1000uS):6.5JRoHS Compliant: Yes

METAL OXIDE VARISTOR, 56V, 135V RAD; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZA Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Peak Energy (10/1000uS):6.5JRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V68ZA3P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V68ZA3P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V68ZA3P
VARISTOR 68V 500A DISC 10MM

VARISTOR 68V 500A DISC 10MM

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number V68ZA3P 58K7656 V68ZA3P
Product Name Varistors, MOVs Metal Oxide Varistor, 56V, 135V Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data