ODG (Origin Data Global) Datasheets for Diacs
Diacs are bi-directional diodes that switch AC voltages and trigger silicon controlled rectifiers (SCRs) and triacs. Except for a small leakage current, diacs do not conduct until the breakover voltage is reached.
Diacs: Learn more
| Product Name | Notes |
|---|---|
| D-DIAC 32V +-4V 2A | |
| DIAC 28-36V 1A SOT23-3 | |
| DIAC 28-36V 2A DO35 | |
| DIAC 28-36V 2A MINIMELF | |
| DIAC 30-34V 2A DO35 | |
| DIAC 30-34V 2A MINIMELF | |
| DIAC 35-45V 2A DO35 | |
| DIAC DO-213AA 28V 36V | |
| DIAC-TRIGGER DIODE, 400MW, 34V V |