Win Source Part Number: 1361012-V625LT80BP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LT
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 425 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 625 V
Maximum DC Volts: 825 V
Varistor Voltage (Min): 900 V
Varistor Voltage (Typ): 1 kV
Varistor Voltage (Max): 1.1 kV
Current - Surge: 6.5 kA
Energy: 230J
VARISTOR 1KV 6.5KA DISC 20MM
VARISTOR 1KV 6.5KA DISC 20MM
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361012-V625LT80BP | V625LT80BP | V625LT80BP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 20mm | Through Hole |