AVX Corporation Varistor, 710V, 275Vac, 368Vdc, 3220; Voltage Rating Vac Kyocera Avx VC32M02750KBA

Description
VARISTOR, 710V, 275VAC, 368VDC, 3220; Voltage Rating VAC:275V; Voltage Rating V DC:430V; Product Range:VC32 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:3220; Varistor Type:Single Layer Varistor (SLV); Peak Surge CurrentRoHS Compliant: Yes
Datasheet
Description
VARISTOR, 710V, 275VAC, 368VDC, 3220; Voltage Rating VAC:275V; Voltage Rating V DC:430V; Product Range:VC32 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:3220; Varistor Type:Single Layer Varistor (SLV); Peak Surge CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 710V, 275Vac, 368Vdc, 3220; Voltage Rating Vac Kyocera Avx - 30T6795 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 710V, 275Vac, 368Vdc, 3220; Voltage Rating Vac Kyocera Avx
30T6795
Varistor, 710V, 275Vac, 368Vdc, 3220; Voltage Rating Vac Kyocera Avx 30T6795
VARISTOR, 710V, 275VAC, 368VDC, 3220; Voltage Rating VAC:275V; Voltage Rating V DC:430V; Product Range:VC32 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:3220; Varistor Type:Single Layer Varistor (SLV); Peak Surge CurrentRoHS Compliant: Yes

VARISTOR, 710V, 275VAC, 368VDC, 3220; Voltage Rating VAC:275V; Voltage Rating V DC:430V; Product Range:VC32 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:3220; Varistor Type:Single Layer Varistor (SLV); Peak Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - VC32M02750KBA - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VC32M02750KBA
Varistors, MOVs VC32M02750KBA
Varistors, MOVs

Varistors, MOVs

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes
Product Number 30T6795 VC32M02750KBA
Product Name Varistor, 710V, 275Vac, 368Vdc, 3220; Voltage Rating Vac Kyocera Avx Varistors, MOVs
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6517US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Single Phase Bridge - 3SBMA05F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 50 volts
View Details
PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details