Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-3P-3 Full Pack
DIODE ARR SCHOTT 100V 20A TO3PW Product overview: V40100PGW-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V40100PGW-M3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 036209-V40100PGW-M3/
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: V40100PGW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3PW
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR40100WT; MBR40100PT; MBR40100PTC 00TUC; FST40100;
Introduction Date: April 28, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 750
DIODE ARRAY SCHOTTKY 100V TO3PW
DIODE ARR SCHOTT 100V 20A TO3PW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | V40100PGW-M3/4WGI-ND | 286-V40100PGW-M3/4W | 036209-V40100PGW-M3/4W | V40100PGW-M3/4W | V40100PGW-M3/4W |
| Product Name | Diode Arrays | 100V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - V40100PGW-M3/4W | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | TO-3; TO-3P-3 Full Pack | Tube | TO-3; TO-3PW | TO-3; TO-3P-3 Full Pack | TO-3 |
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Schottky | Schottky |