Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V275LC20AP

Description
Win Source Part Number: 990927-V275LC20AP Category: Circuit Protection>TVS - Varistors, MOVs Series: LC Package: Bulk Number of Circuits: 1 Standard Package: 750 Capacitance @ Frequency: 450 pF @ 1 MHz Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 4.5 kA Maximum AC Volts: 275 V Maximum DC Volts: 369 V Energy: 75J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F5396,V275LC20AP-ND, -V275LC20AP,1294-V27 5LC20AP
Request a Quote Datasheet
Description
Win Source Part Number: 990927-V275LC20AP Category: Circuit Protection>TVS - Varistors, MOVs Series: LC Package: Bulk Number of Circuits: 1 Standard Package: 750 Capacitance @ Frequency: 450 pF @ 1 MHz Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 4.5 kA Maximum AC Volts: 275 V Maximum DC Volts: 369 V Energy: 75J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F5396,V275LC20AP-ND, -V275LC20AP,1294-V27 5LC20AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 990927-V275LC20AP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
990927-V275LC20AP
Circuit Protection - TVS - Varistors, MOVs 990927-V275LC20AP
Win Source Part Number: 990927-V275LC20AP Category: Circuit Protection>TVS - Varistors, MOVs Series: LC Package: Bulk Number of Circuits: 1 Standard Package: 750 Capacitance @ Frequency: 450 pF @ 1 MHz Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 4.5 kA Maximum AC Volts: 275 V Maximum DC Volts: 369 V Energy: 75J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F5396,V275LC20AP-ND, -V275LC20AP,1294-V27 5LC20AP

Win Source Part Number: 990927-V275LC20AP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: LC
Package: Bulk
Number of Circuits: 1
Standard Package: 750
Capacitance @ Frequency: 450 pF @ 1 MHz
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 4.5 kA
Maximum AC Volts: 275 V
Maximum DC Volts: 369 V
Energy: 75J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F5396,V275LC20AP-ND,-V275LC20AP,1294-V275LC20AP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V275LC20AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V275LC20AP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V275LC20AP
VARISTOR 430V 4.5KA DISC 14MM

VARISTOR 430V 4.5KA DISC 14MM

Supplier's Site
Metal Oxide Varistor, 369V 710V Rad; Voltage Rating Vac Littelfuse - 58K7452 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 369V 710V Rad; Voltage Rating Vac Littelfuse
58K7452
Metal Oxide Varistor, 369V 710V Rad; Voltage Rating Vac Littelfuse 58K7452
METAL OXIDE VARISTOR, 369V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:LC Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:450pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 369V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:LC Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:450pF RoHS Compliant: Yes

Supplier's Site
Varistors, MOVs - V275LC20AP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V275LC20AP
Varistors, MOVs V275LC20AP
VARISTOR 430V 4.5KA DISC 14MM

VARISTOR 430V 4.5KA DISC 14MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 990927-V275LC20AP V275LC20AP 58K7452 V275LC20AP
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 369V 710V Rad; Voltage Rating Vac Littelfuse Varistors, MOVs
Package Disc 14mm Through Hole
Unlock Full Specs
to access all available technical data