VARISTOR 205V 10KA DISC 20MM
VARISTOR 205V 10KA DISC 20MM
METAL OXIDE VARISTOR, 170V 340V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Voltage AC:130V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V20E130P | V20E130P | 58K7355 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 170V 340V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |