AVX Corporation Circuit Protection - TVS - Varistors, MOVs VC080503C100DP

Description
Win Source Part Number: 972461-VC080503C100D P Category: Circuit Protection>TVS - Varistors, MOVs Series: TransGuard® Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 5000 pF @ 1 kHz Varistor Voltage (Min): 4 V Varistor Voltage (Typ): 5 V Varistor Voltage (Max): 6 V Current - Surge: 120 A Maximum AC Volts: 2.3 V Maximum DC Volts: 3.3 V Energy: 0.3J Mounting Type: Surface Mount, MLCV Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: KYOCERA AVX Other Names: 478-2505-6,478-2505- 1,478-2505-2
Request a Quote Datasheet
Description
Win Source Part Number: 972461-VC080503C100D P Category: Circuit Protection>TVS - Varistors, MOVs Series: TransGuard® Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 5000 pF @ 1 kHz Varistor Voltage (Min): 4 V Varistor Voltage (Typ): 5 V Varistor Voltage (Max): 6 V Current - Surge: 120 A Maximum AC Volts: 2.3 V Maximum DC Volts: 3.3 V Energy: 0.3J Mounting Type: Surface Mount, MLCV Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: KYOCERA AVX Other Names: 478-2505-6,478-2505- 1,478-2505-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 972461-VC080503C100DP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
972461-VC080503C100DP
Circuit Protection - TVS - Varistors, MOVs 972461-VC080503C100DP
Win Source Part Number: 972461-VC080503C100D P Category: Circuit Protection>TVS - Varistors, MOVs Series: TransGuard® Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 5000 pF @ 1 kHz Varistor Voltage (Min): 4 V Varistor Voltage (Typ): 5 V Varistor Voltage (Max): 6 V Current - Surge: 120 A Maximum AC Volts: 2.3 V Maximum DC Volts: 3.3 V Energy: 0.3J Mounting Type: Surface Mount, MLCV Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: KYOCERA AVX Other Names: 478-2505-6,478-2505- 1,478-2505-2

Win Source Part Number: 972461-VC080503C100DP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: TransGuard®
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 5000 pF @ 1 kHz
Varistor Voltage (Min): 4 V
Varistor Voltage (Typ): 5 V
Varistor Voltage (Max): 6 V
Current - Surge: 120 A
Maximum AC Volts: 2.3 V
Maximum DC Volts: 3.3 V
Energy: 0.3J
Mounting Type: Surface Mount, MLCV
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: KYOCERA AVX
Other Names: 478-2505-6,478-2505-1,478-2505-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC080503C100DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC080503C100DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC080503C100DP
VARISTOR 5V 120A 0805

VARISTOR 5V 120A 0805

Supplier's Site
Varistor, 5V, 12V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9529 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5V, 12V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx
54J9529
Varistor, 5V, 12V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx 54J9529
VARISTOR, 5V, 12V, 0805, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, 5V, 12V, 0805, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 5V, 12V, 0805; Voltage Rating Vac Kyocera Avx - 75M3019 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5V, 12V, 0805; Voltage Rating Vac Kyocera Avx
75M3019
Varistor, 5V, 12V, 0805; Voltage Rating Vac Kyocera Avx 75M3019
VARISTOR, 5V, 12V, 0805; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance, Cd:5000pFRoHS Compliant: Yes

VARISTOR, 5V, 12V, 0805; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance, Cd:5000pFRoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - VC080503C100DP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VC080503C100DP
Varistors, MOVs VC080503C100DP
VARISTOR 5V 120A 0805

VARISTOR 5V 120A 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Diodes
Product Number 972461-VC080503C100DP VC080503C100DP 54J9529 75M3019 VC080503C100DP
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 5V, 12V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx Varistor, 5V, 12V, 0805; Voltage Rating Vac Kyocera Avx Varistors, MOVs
Package 0805 (2012 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data