VARISTOR, MOV, 1.335KV, RADIAL LEADED; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:1.335kV; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor RoHS Compliant: Yes
VARISTOR 820V 22KA RADIAL
VARISTOR 820V 22KA RADIAL
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 37AC4556 | V25S510P | V25S510P |
| Product Name | Varistor, Mov, 1.335Kv, Radial Leaded; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |