17V, 30V Clamp 5A, 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L
17V, 30V Clamp 5A, 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L
17V, 30V Clamp 5A, 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L
TVS Diode 14V Bidirectional 63W Surface Mount Product overview: VCUT0714A-HD1-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 14V, 63W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 14V, 63W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUT0714A-HD1-GS
DIODE, ESD PROTECTION, LLP1006, FULL REEL; Clamping Voltage Vc Max:30V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:63W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 7VWM 14VWM LLP1006-2L
TVS DIODE 7VWM 14VWM LLP1006-2L
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 751-1449-2-ND | 144-VCUT0714A-HD1-GS08 | 13P0378 | VCUT0714A-HD1-GS08 | VCUT0714A-HD1-GS08 |
| Product Name | TVS Diodes | SMD 14V 63W TVS Protection Diode | Diode, Esd Protection, Llp1006, Full Reel; Clamping Voltage Vc Max Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOD-882 | Cut Tape | LLP1006-2L | SOD-882 | |
| Peak Pulse Power | 54 to 63 watts | 63 watts | 54 watts | 54 watts | |
| VC | 17 to 30 volts | 17 volts | 17 volts | ||
| VBR | 7.3 to 14.5 volts | 7.3 volts | 7.3 to 14.5 volts |