Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V47ZA7P

Description
Win Source Part Number: 1148662-V47ZA7P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 700 Capacitance @ Frequency: 6270 pF @ 1 MHz Varistor Voltage (Min): 42.3 V Varistor Voltage (Typ): 47 V Varistor Voltage (Max): 51.7 V Current - Surge: 1 kA Maximum AC Volts: 30 V Maximum DC Volts: 38 V Energy: 8.8J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: V47ZA7P-ND,-1024-V47 ZA7P,F3070
Request a Quote Datasheet
Description
Win Source Part Number: 1148662-V47ZA7P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 700 Capacitance @ Frequency: 6270 pF @ 1 MHz Varistor Voltage (Min): 42.3 V Varistor Voltage (Typ): 47 V Varistor Voltage (Max): 51.7 V Current - Surge: 1 kA Maximum AC Volts: 30 V Maximum DC Volts: 38 V Energy: 8.8J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: V47ZA7P-ND,-1024-V47 ZA7P,F3070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1148662-V47ZA7P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1148662-V47ZA7P
Circuit Protection - TVS - Varistors, MOVs 1148662-V47ZA7P
Win Source Part Number: 1148662-V47ZA7P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 700 Capacitance @ Frequency: 6270 pF @ 1 MHz Varistor Voltage (Min): 42.3 V Varistor Voltage (Typ): 47 V Varistor Voltage (Max): 51.7 V Current - Surge: 1 kA Maximum AC Volts: 30 V Maximum DC Volts: 38 V Energy: 8.8J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: V47ZA7P-ND,-1024-V47 ZA7P,F3070

Win Source Part Number: 1148662-V47ZA7P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZA
Package: Bulk
Number of Circuits: 1
Standard Package: 700
Capacitance @ Frequency: 6270 pF @ 1 MHz
Varistor Voltage (Min): 42.3 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 51.7 V
Current - Surge: 1 kA
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Energy: 8.8J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: V47ZA7P-ND,-1024-V47ZA7P,F3070

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V47ZA7P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V47ZA7P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V47ZA7P
VARISTOR 47V 1KA DISC 14MM

VARISTOR 47V 1KA DISC 14MM

Supplier's Site
Varistors, MOVs - V47ZA7P - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V47ZA7P
Varistors, MOVs V47ZA7P
VARISTOR 47V 1KA DISC 14MM

VARISTOR 47V 1KA DISC 14MM

Supplier's Site Datasheet
Varistor, Mov, Za Series, 38 V, 1 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 93 V Rohs Compliant Littelfuse - 98K2496 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, Za Series, 38 V, 1 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 93 V Rohs Compliant Littelfuse
98K2496
Varistor, Mov, Za Series, 38 V, 1 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 93 V Rohs Compliant Littelfuse 98K2496
Varistor, MOV, ZA Series, 38 V, 1 kA, Disc 14mm, Metal Oxide Varistor (MOV), 93 V RoHS Compliant: Yes

Varistor, MOV, ZA Series, 38 V, 1 kA, Disc 14mm, Metal Oxide Varistor (MOV), 93 V RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Oxide Varistor, 38V, 93V, Rad; Voltage Rating Vac Littelfuse - 58K7578 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 38V, 93V, Rad; Voltage Rating Vac Littelfuse
58K7578
Metal Oxide Varistor, 38V, 93V, Rad; Voltage Rating Vac Littelfuse 58K7578
METAL OXIDE VARISTOR, 38V, 93V, RAD; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZA Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Max:85°CRoHS Compliant: Yes

METAL OXIDE VARISTOR, 38V, 93V, RAD; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZA Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Diodes
Product Number 1148662-V47ZA7P V47ZA7P V47ZA7P 98K2496 58K7578
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs Varistor, Mov, Za Series, 38 V, 1 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 93 V Rohs Compliant Littelfuse Metal Oxide Varistor, 38V, 93V, Rad; Voltage Rating Vac Littelfuse
Package Disc 14mm Through Hole
Unlock Full Specs
to access all available technical data