Win Source Part Number: 1361148-V25S275P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: UltraMOV™ 25S
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 1610 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 275 V
Maximum DC Volts: 350 V
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 22 kA
Energy: 470J
VARISTOR, METAL OXIDE, 700V, 25MM DISC; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:700V; Varistor Case Style:Disc 25mm; Varistor Type:Metal Oxide Varistor (MOV); PeakRoHS Compliant: Yes
METAL OXIDE VARISTORS (MOV); Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:700V; Varistor Case Style:Disc 25mm; Peak Surge Current @ 8/20µS:22kA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
VARISTOR 430V 22KA RADIAL
VARISTOR 430V 22KA RADIAL
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361148-V25S275P | 80Y4967 | 64R7682 | V25S275P | V25S275P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 700V, 25Mm Disc; Voltage Rating Vac Littelfuse | Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Radial | Through Hole |