Vishay Intertechnology, Inc. Automotive Schottky 45V 1A Diode and Rectifier V1PL45HM3/H

Description
Diode Schottky 45V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: V1PL45HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1PL45HM3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 45V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: V1PL45HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1PL45HM3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 45V 1A Diode and Rectifier - 280-V1PL45HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 45V 1A Diode and Rectifier
280-V1PL45HM3/H
Automotive Schottky 45V 1A Diode and Rectifier 280-V1PL45HM3/H
Diode Schottky 45V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: V1PL45HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1PL45HM3/H can be used for catalog matching and distributor lookup.

Diode Schottky 45V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: V1PL45HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1PL45HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1103592-V1PL45HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1103592-V1PL45HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1103592-V1PL45HM3/H
Win Source Part Number: 1103592-V1PL45HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 1 A Current - Reverse Leakage @ Vr: 250 µA @ 45 V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: MicroSMP Supplier Device Package: MicroSMP (DO-219AD) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V1PL45HM3/HGIDKR,V1P L45HM3/HGICT,V1PL45H M3/HGITR Base Product Number: V1PL45

Win Source Part Number: 1103592-V1PL45HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 1 A
Current - Reverse Leakage @ Vr: 250 µA @ 45 V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V1PL45HM3/HGIDKR,V1PL45HM3/HGICT,V1PL45HM3/HGITR
Base Product Number: V1PL45

Buy Now Datasheet
Single Diodes - V1PL45HM3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V1PL45HM3/HGIDKR-ND
Single Diodes V1PL45HM3/HGIDKR-ND
Diode Schottky 45V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 45V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - V1PL45HM3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V1PL45HM3/HGICT-ND
Single Diodes V1PL45HM3/HGICT-ND
Diode Schottky 45V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 45V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - V1PL45HM3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V1PL45HM3/HGITR-ND
Single Diodes V1PL45HM3/HGITR-ND
Diode Schottky 45V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 45V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - V1PL45HM3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V1PL45HM3/H
Single Diodes V1PL45HM3/H
DIODE SCHOTTKY 45V 1A MICROSMP

DIODE SCHOTTKY 45V 1A MICROSMP

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V1PL45HM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V1PL45HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers V1PL45HM3/H
DIODE SCHOTTKY 45V 1A MICROSMP

DIODE SCHOTTKY 45V 1A MICROSMP

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V1PL45HM3/H
Schottky Diodes & Rectifiers V1PL45HM3/H
Schottky Diodes & Rectifiers 45V 1A TMBS AEC-Q101 Qualified

Schottky Diodes & Rectifiers 45V 1A TMBS AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-V1PL45HM3/H 1103592-V1PL45HM3/H V1PL45HM3/HGIDKR-ND V1PL45HM3/H V1PL45HM3/H V1PL45HM3/H
Product Name Automotive Schottky 45V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel MicroSMP MicroSMP DO-219AD-2
Unlock Full Specs
to access all available technical data