Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V18MLA0402NR

Description
Win Source Part Number: 1361057-V18MLA0402NR Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MLA Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 40 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 14 V Maximum DC Volts: 18 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V Current - Surge: 20 A Energy: 0.05J
Request a Quote Datasheet
Description
Win Source Part Number: 1361057-V18MLA0402NR Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MLA Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 40 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 14 V Maximum DC Volts: 18 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V Current - Surge: 20 A Energy: 0.05J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1361057-V18MLA0402NR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1361057-V18MLA0402NR
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1361057-V18MLA0402NR
Win Source Part Number: 1361057-V18MLA0402NR Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MLA Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 40 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 14 V Maximum DC Volts: 18 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V Current - Surge: 20 A Energy: 0.05J

Win Source Part Number: 1361057-V18MLA0402NR
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MLA
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 40 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Varistor Voltage (Min): 22 V
Varistor Voltage (Typ): 25 V
Varistor Voltage (Max): 28 V
Current - Surge: 20 A
Energy: 0.05J

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V18MLA0402NR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V18MLA0402NR
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V18MLA0402NR
VARISTOR 25V 20A 0402

VARISTOR 25V 20A 0402

Supplier's Site
Varistor, 18V, 50V, 0402, Full Reel; Voltage Rating Vac Littelfuse - 05M1812 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 50V, 0402, Full Reel; Voltage Rating Vac Littelfuse
05M1812
Varistor, 18V, 50V, 0402, Full Reel; Voltage Rating Vac Littelfuse 05M1812
VARISTOR, 18V, 50V, 0402, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MLA Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:20A; Capacitance, Cd:40pFRoHS Compliant: Yes

VARISTOR, 18V, 50V, 0402, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MLA Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:20A; Capacitance, Cd:40pFRoHS Compliant: Yes

Supplier's Site
Varistors, MOVs - V18MLA0402NR - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V18MLA0402NR
Varistors, MOVs V18MLA0402NR
VARISTOR 25V 20A 0402

VARISTOR 25V 20A 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 1361057-V18MLA0402NR V18MLA0402NR 05M1812 V18MLA0402NR
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 18V, 50V, 0402, Full Reel; Voltage Rating Vac Littelfuse Varistors, MOVs
Package 0402 (1005 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data