Vishay Intertechnology, Inc. Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes VCAN26A2-03GHE3-08

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Zener Voltage - Reverse Standoff (Typ): 26.5V (Max) Voltage - Breakdown (Min): 28V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Zener Voltage - Reverse Standoff (Typ): 26.5V (Max) Voltage - Breakdown (Min): 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Zener Voltage - Reverse Standoff (Typ): 26.5V (Max) Voltage - Breakdown (Min): 28V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 26.5V (Max)
Voltage - Breakdown (Min): 28V

Buy Now Datasheet
TVS Diodes - VCAN26A2-03GHE3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS Diodes - VCAN26A2-03GHE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS Diodes - VCAN26A2-03GHE3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS Protection Diode - 144-VCAN26A2-03GHE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-VCAN26A2-03GHE3-08
TVS Protection Diode 144-VCAN26A2-03GHE3-08
Trans Voltage Suppressor Diode, Product overview: VCAN26A2-03GHE3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCAN26A2-03GHE3- 08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: VCAN26A2-03GHE3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCAN26A2-03GHE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 26.5VWM 50VC SOT323

TVS DIODE 26.5VWM 50VC SOT323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VCAN26A2-03GHE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VCAN26A2-03GHE3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VCAN26A2-03GHE3-08
TVS DIODE 26.5VWM 50VC SOT323

TVS DIODE 26.5VWM 50VC SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VCAN26A2-03GHE3-08GICT-ND 144-VCAN26A2-03GHE3-08 VCAN26A2-03GHE3-08 VCAN26A2-03GHE3-08
Product Name Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VBR 28 volts 28 volts 28 volts 28 volts
Configuration Single Single
Package SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SOT-323
Peak Pulse Power 150 watts 150 watts 150 watts
VC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data