Manufacturer: Littelfuse Inc.
Win Source Part Number: 798954-V200CH8T
Series: CH
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 2-SMD, No Lead
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 110pF @ 1MHz
Family Name: CH
Varistor Voltage (Typ): 200V
Current - Surge: 250A
Maximum AC Volts: 130VAC
Maximum DC Volts: 175VDC
Energy: 4.0J
Categories: Circuit Protection
Varistor Voltage (Minimum): 184V
Varistor Voltage (Maximum): 228V
Introduction Date: July 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
METAL OXIDE VARISTOR, 175V 340V SMD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:CH Series; Clamping Voltage Vc Max:340V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
METAL OXIDE VARISTOR, 175V 340V SMD, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:CH Series; Clamping Voltage Vc Max:340V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR 200V 250A 2SMD NO LEAD
VARISTOR 200V 250A 2SMD NO LEAD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 798954-V200CH8T | 10R5062 | V200CH8T | V200CH8T |
| Product Name | TVS - TVS - Varistors, MOVs - V200CH8T | Metal Oxide Varistor, 175V 340V Smd; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| IFSM | 250 amps |