Win Source Part Number: 1360883-V27ZA60P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ZA
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 13000 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 17 V
Maximum DC Volts: 22 V
Varistor Voltage (Min): 24.3 V
Varistor Voltage (Typ): 27 V
Varistor Voltage (Max): 29.7 V
Current - Surge: 2 kA
Energy: 120J
VARISTOR 27V 2KA DISC 20MM
METAL OXIDE VARISTOR, 22V, 50V, RAD; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZA Series; Clamping Voltage Vc Max:50V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Max:85°CRoHS Compliant: Yes
VARISTOR 27V 2KA DISC 20MM
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360883-V27ZA60P | V27ZA60P | 58K7432 | V27ZA60P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 22V, 50V, Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |