Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V5.5MLA0402NR

Description
VARISTOR 8.95V 20A 0402
Datasheet
Description
VARISTOR 8.95V 20A 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V5.5MLA0402NR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V5.5MLA0402NR
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V5.5MLA0402NR
VARISTOR 8.95V 20A 0402

VARISTOR 8.95V 20A 0402

Supplier's Site
Varistor, 5.5V, 21V, 0402, Full Reel; Voltage Rating Vac Littelfuse - 06R2047 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5.5V, 21V, 0402, Full Reel; Voltage Rating Vac Littelfuse
06R2047
Varistor, 5.5V, 21V, 0402, Full Reel; Voltage Rating Vac Littelfuse 06R2047
VARISTOR, 5.5V, 21V, 0402, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:21V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:20A RoHS Compliant: Yes

VARISTOR, 5.5V, 21V, 0402, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:21V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:20A RoHS Compliant: Yes

Supplier's Site
Varistor, 5.5V, 21V, 0402; Voltage Rating Vac Littelfuse - 05M1824 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5.5V, 21V, 0402; Voltage Rating Vac Littelfuse
05M1824
Varistor, 5.5V, 21V, 0402; Voltage Rating Vac Littelfuse 05M1824
VARISTOR, 5.5V, 21V, 0402; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:21V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:20A; Peak Energy (10/1000uS):50mJ RoHS Compliant: Yes

VARISTOR, 5.5V, 21V, 0402; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:21V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:20A; Peak Energy (10/1000uS):50mJ RoHS Compliant: Yes

Supplier's Site
Varistors, MOVs - V5.5MLA0402NR - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V5.5MLA0402NR
Varistors, MOVs V5.5MLA0402NR
VARISTOR 8.95V 20A 0402

VARISTOR 8.95V 20A 0402

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number V5.5MLA0402NR 06R2047 V5.5MLA0402NR
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 5.5V, 21V, 0402, Full Reel; Voltage Rating Vac Littelfuse Varistors, MOVs
Package Surface Mount, MLCV
Unlock Full Specs
to access all available technical data