VARISTOR 240V 4.5KA DISC 14MM
VARISTOR 240V 4.5KA DISC 14MM
METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:LA Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:800pF RoHS Compliant: Yes
Varistor, MOV, LA Series, 200 V, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 395 V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V150LA10AP | V150LA10AP | 58K7272 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |