VARISTOR CAP FEEDTHRU 5.6V 0805
TVS DIODE, 5.6V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:-; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:- RoHS Compliant: Yes
TVS DEVICE TVS FEEDTHRU 18V 0805
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | V2F105A150Y2EDP | 40C1465 | V2F105A150Y2EDP |
| Product Name | Mixed Technology | Tvs Diode, 5.6V, 0805; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| RoHS Compliant | RoHS |