VARISTOR 910V 4.5KA DISC 14MM
Varistor, MOV, LA Series, 730 V, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 1.5 kV RoHS Compliant: Yes
METAL OXIDE VARISTOR, 730V, 1.5KV, RADIAL; Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:LA Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Voltage AC:575V RoHS Compliant: Yes
VARISTOR 910V 4.5KA DISC 14MM
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V575LA40AP | 93K1322 | V575LA40AP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, La Series, 730 V, 4.5 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 1.5 Kv Rohs Compliant Littelfuse | Varistors, MOVs |
| Package | Through Hole |