AVX Corporation Varistors, MOVs VC080530A650DP

Description
VARISTOR 41V 30A 0805
Datasheet
Description
VARISTOR 41V 30A 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - VC080530A650DP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VC080530A650DP
Varistors, MOVs VC080530A650DP
VARISTOR 41V 30A 0805

VARISTOR 41V 30A 0805

Supplier's Site Datasheet
Varistor, 67V, 21Vac, 30Vdc, 0805; Voltage Rating Vac Kyocera Avx - 26M4810 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 67V, 21Vac, 30Vdc, 0805; Voltage Rating Vac Kyocera Avx
26M4810
Varistor, 67V, 21Vac, 30Vdc, 0805; Voltage Rating Vac Kyocera Avx 26M4810
VARISTOR, 67V, 21VAC, 30VDC, 0805; Voltage Rating VAC:21V; Voltage Rating V DC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, 67V, 21VAC, 30VDC, 0805; Voltage Rating VAC:21V; Voltage Rating V DC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site
Varistor, 41V, 67V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9557 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 41V, 67V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx
54J9557
Varistor, 41V, 67V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx 54J9557
VARISTOR, 41V, 67V, 0805, FULL REEL; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

VARISTOR, 41V, 67V, 0805, FULL REEL; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 41V, 67V, 0805; Voltage Rating Vac Kyocera Avx - 75M3028 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 41V, 67V, 0805; Voltage Rating Vac Kyocera Avx
75M3028
Varistor, 41V, 67V, 0805; Voltage Rating Vac Kyocera Avx 75M3028
VARISTOR, 41V, 67V, 0805; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:90pF RoHS Compliant: Yes

VARISTOR, 41V, 67V, 0805; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:90pF RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC080530A650DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC080530A650DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC080530A650DP
VARISTOR 41V 30A 0805

VARISTOR 41V 30A 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number VC080530A650DP 26M4810 VC080530A650DP
Product Name Varistors, MOVs Varistor, 67V, 21Vac, 30Vdc, 0805; Voltage Rating Vac Kyocera Avx Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data