Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V33ZA2P

Description
Win Source Part Number: 978780-V33ZA2P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 3495 pF @ 1 MHz Varistor Voltage (Min): 29.7 V Varistor Voltage (Typ): 33 V Varistor Voltage (Max): 36.3 V Current - Surge: 500 A Maximum AC Volts: 20 V Maximum DC Volts: 26 V Energy: 3J Mounting Type: Through Hole Package / Case: Disc 10mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -V33ZA2P,V33ZA2P-ND, F5401
Request a Quote Datasheet
Description
Win Source Part Number: 978780-V33ZA2P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 3495 pF @ 1 MHz Varistor Voltage (Min): 29.7 V Varistor Voltage (Typ): 33 V Varistor Voltage (Max): 36.3 V Current - Surge: 500 A Maximum AC Volts: 20 V Maximum DC Volts: 26 V Energy: 3J Mounting Type: Through Hole Package / Case: Disc 10mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -V33ZA2P,V33ZA2P-ND, F5401
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 978780-V33ZA2P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
978780-V33ZA2P
Circuit Protection - TVS - Varistors, MOVs 978780-V33ZA2P
Win Source Part Number: 978780-V33ZA2P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 3495 pF @ 1 MHz Varistor Voltage (Min): 29.7 V Varistor Voltage (Typ): 33 V Varistor Voltage (Max): 36.3 V Current - Surge: 500 A Maximum AC Volts: 20 V Maximum DC Volts: 26 V Energy: 3J Mounting Type: Through Hole Package / Case: Disc 10mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -V33ZA2P,V33ZA2P-ND, F5401

Win Source Part Number: 978780-V33ZA2P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZA
Package: Bulk
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 3495 pF @ 1 MHz
Varistor Voltage (Min): 29.7 V
Varistor Voltage (Typ): 33 V
Varistor Voltage (Max): 36.3 V
Current - Surge: 500 A
Maximum AC Volts: 20 V
Maximum DC Volts: 26 V
Energy: 3J
Mounting Type: Through Hole
Package / Case: Disc 10mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -V33ZA2P,V33ZA2P-ND,F5401

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V33ZA2P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V33ZA2P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V33ZA2P
VARISTOR 33V 500A DISC 10MM

VARISTOR 33V 500A DISC 10MM

Supplier's Site
Metal Oxide Varistor, 26V, 65V, Rad; Voltage Rating Vac Littelfuse - 58K7512 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 26V, 65V, Rad; Voltage Rating Vac Littelfuse
58K7512
Metal Oxide Varistor, 26V, 65V, Rad; Voltage Rating Vac Littelfuse 58K7512
METAL OXIDE VARISTOR, 26V, 65V, RAD; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZA Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Peak Energy (10/1000uS):3J RoHS Compliant: Yes

METAL OXIDE VARISTOR, 26V, 65V, RAD; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZA Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Peak Energy (10/1000uS):3J RoHS Compliant: Yes

Supplier's Site
Varistors, MOVs - V33ZA2P - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V33ZA2P
Varistors, MOVs V33ZA2P
VARISTOR 33V 500A DISC 10MM

VARISTOR 33V 500A DISC 10MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 978780-V33ZA2P V33ZA2P 58K7512 V33ZA2P
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 26V, 65V, Rad; Voltage Rating Vac Littelfuse Varistors, MOVs
Package Disc 10mm Through Hole
Unlock Full Specs
to access all available technical data