Vishay Precision Group Single Diodes V15PN50-M3/86A

Description
Diode Schottky 50V 15A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 50V 15A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V15PN50-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 15A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 15A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V15PN50-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 15A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 15A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V15PN50-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 15A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 15A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - V15PN50-M3/86A - 098304-V15PN50-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V15PN50-M3/86A
098304-V15PN50-M3/86A
Diodes, Rectifiers - Single - V15PN50-M3/86A 098304-V15PN50-M3/86A
Manufacturer: Vishay Win Source Part Number: 098304-V15PN50-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 560mV @ 15A Current - Reverse Leakage @ Vr: 3mA @ 50V Operating Temperature - Junction: -40°C to 150°C Family Name: V15PN50 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DST1550S; TSPB15U50S S2G; TSP15U50S S1G; TSP15U50S S2G; Introduction Date: May 13, 2013 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 098304-V15PN50-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 15A
Current - Reverse Leakage @ Vr: 3mA @ 50V
Operating Temperature - Junction: -40°C to 150°C
Family Name: V15PN50
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DST1550S; TSPB15U50S S2G; TSP15U50S S1G; TSP15U50S S2G;
Introduction Date: May 13, 2013
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 15A 50V 277A Diode and Rectifier - 280-V15PN50-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15A 50V 277A Diode and Rectifier
280-V15PN50-M3/86A
Schottky 15A 50V 277A Diode and Rectifier 280-V15PN50-M3/86A
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 50V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V15PN50-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 50V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 50V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15PN50-M3/86A can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 50V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V15PN50-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 50V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 50V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15PN50-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V15PN50-M3/86A
Schottky Diodes & Rectifiers V15PN50-M3/86A
Schottky Diodes & Rectifiers 15 Amp 50 Volt

Schottky Diodes & Rectifiers 15 Amp 50 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V15PN50-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V15PN50-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V15PN50-M3/86A
DIODE SCHOTTKY 50V 15A TO277A

DIODE SCHOTTKY 50V 15A TO277A

Supplier's Site
Schottky Rect, Single, 50V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3987 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 50V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3987
Schottky Rect, Single, 50V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3987
SCHOTTKY RECT, SINGLE, 50V, TO-277A; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):15A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:560mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 50V, TO-277A; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):15A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:560mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - V15PN50-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V15PN50-M3/86A
Single Diodes V15PN50-M3/86A
DIODE SCHOTTKY 50V 15A TO277A

DIODE SCHOTTKY 50V 15A TO277A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number V15PN50-M3/86AGICT-ND 098304-V15PN50-M3/86A 280-V15PN50-M3/86A V15PN50-M3/86A V15PN50-M3/86A 60AC3987 V15PN50-M3/86A
Product Name Single Diodes Diodes, Rectifiers - Single - V15PN50-M3/86A Schottky 15A 50V 277A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 50V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Life Cycle Stage Active Active
Package TO-277A (SMPC) Tape and Reel TO-277A-3 TO-277A TO-277, 3-PowerDFN
VF 0.5600 volts 0.5600 volts 0.5600 volts 0.5600 volts
Unlock Full Specs
to access all available technical data