Manufacturer: Vishay
Win Source Part Number: 057269-VB30100C-E3/8
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
DIODE 15 A, 100 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VB30100C-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB30100C-E3/8W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOT 100V 15A TO263AB
DIODE ARR SCHOT 100V 15A TO263AB
DIODE ARR SCHOT 100V 15A TO263AB
Schottky Diodes & Rectifiers 30 Amp 100 Volt Dual TrenchMOS
DIODE ARRAY SCHOTTKY 100V TO263
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 057269-VB30100C-E3/8W | 280-VB30100C-E3/8W | 112-VB30100C-E3/8WTR-ND | VB30100C-E3/8W | VB30100C-E3/8W | VB30100C-E3/8W |
| Product Name | Diodes, Rectifiers - Arrays - VB30100C-E3/8W | 15 A 100 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||
| VR | 100 volts | 100 volts | ||||
| IR | 0.5000 mA | 0.5000 mA |