Win Source Part Number: 1294345-V56MLA1206H
Category: Circuit Protection>TVS - Varistors, MOVs
Series: MLA
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Capacitance @ Frequency: 180 pF @ 1 MHz
Varistor Voltage (Min): 61 V
Varistor Voltage (Typ): 69 V
Varistor Voltage (Max): 77 V
Current - Surge: 180 A
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Energy: 1J
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F2212DKR,V56MLA1206,
Product Status: Obsolete
VARISTOR, 56V, 120V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:MLA Series; Clamping Voltage Vc Max:120V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Peak Energy (10/1000uS):1J RoHS Compliant: Yes
VARISTOR 69V 180A 1206
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1294345-V56MLA1206H | 75M5780 | V56MLA1206H | V56MLA1206H |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 56V, 120V, 1206; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | 1206 (3216 Metric) | Surface Mount, MLCV |