VARISTOR 25.5V 30A 0603
VARISTOR, MULTILAYER, 18VDC, 42V, 0603, FULL REEL; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Automotive Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0603 [1608 Metric] RoHS Compliant: Yes
VARISTOR 25.5V 30A 0603
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | VCAS060318A400DP | 32T8727 | VCAS060318A400DP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 18Vdc, 42V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx | Varistors, MOVs |
| Package | Surface Mount, MLCV |