DIODE ARR SCHOT 120V 30A TO263AC
DIODE ARR SCHOT 120V 30A TO263AC
Diode Array 1 Pair Common Cathode Schottky 120V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARR SCHOT 120V 30A TO263AC
Schottky Diodes & Rectifiers 60A, 120V, SMPD, TRENCH SKY RECT.
DIODE SCHOTTKY 120V 30A TO263AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 112-V60D120CHM3/IDKR-ND | V60D120CHM3/I | V60D120CHM3/I | V60D120CHM3/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode |