Manufacturer: AVX Corporation
Win Source Part Number: 808854-VC080505A150D
Packaging: Reel
Mounting Style: Surface Mount, MLCV
Number of Circuits: 1
Varistor Voltage (Min): 6.8V
Varistor Voltage (Typ): 8.5V
Current - Surge: 40A
Maximum AC Volts: 4V
Maximum DC Volts: 5.6V
Energy: 0.10J
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805 (2012 Metric)
Varistor Voltage (Maximum): 10.2V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 1100pF at 1kHz
VARISTOR, 8.5V, 18V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Filter Terminals:SMD RoHS Compliant: Yes
Varistor, TransGuard Series, 5.6 V, 40 A, 0805 [2012 Metric], Multilayer Varistor (MLV), 15.5 V RoHS Compliant: Yes
VARISTOR, 8.5V, 18V, 0805, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
VARISTOR 8.5V 40A 0805
VARISTOR 8.5V 40A 0805
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 808854-VC080505A150DP | 36K2082 | VC080505A150DP | VC080505A150DP |
| Product Name | TVS - TVS - Varistors, MOVs - VC080505A150DP | Varistor, 8.5V, 18V, 0805; Voltage Rating Vac Kyocera Avx | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 40 amps |