Manufacturer: Littelfuse Inc.
Win Source Part Number: 938531-V5.5MLA1206NH
Series: MLA
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8533.40.4000
Other Part Number: F2219CT, F2219TR, F2219DKR, V5.5MLA1206N, V55MLA1206NH
VARISTOR 8.2V 150A 1206
VARISTOR 8.2V 150A 1206
VARISTOR, 5.5V, 17.5V, 1206; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:17.5V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Capacitance, Cd:3500pF RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 938531-V5.5MLA1206NH | V5.5MLA1206NH | V5.5MLA1206NH | 75C8323 |
| Product Name | TVS - TVS - Varistors, MOVs - V5.5MLA1206NH | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 5.5V, 17.5V, 1206; Voltage Rating Vac Littelfuse |
| Tj | -55 to 125 C (-67 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |