Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165245-V33ZA70P
Packaging: Bulk
Termination: Radial
Voltage Rating: 27 V
Current Rating: 2 kA
Number of Circuits: 1
Capacitance: 13 nF
Temperature Coefficient: 0.05 ppm/°C
Clamping Voltage: 58 V
Thickness: 5 mm
Width: 5.6 mm
Diameter: 20 mm
Energy: 9 J
Clamping Current: 20 A
Varistor Voltage: 36.5 V
Categories: TVS - Varistors,MOVs
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 5 mm
Lead Free: Lead Free
Mount: Radial, Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533400080, 8533400080
Voltage Rating (AC): 21 V
Max Voltage Rating (AC): 21 V
Max Voltage Rating (DC): 27 V
Voltage Rating (DC): 27 V
REACH SVHC: Unknown
Lead Pitch: 8.5 mm
Lead Length: 25.4 mm
Max Output Current: 2 kA
Max Surge Current: 2 kA
Max Operating Temperature: 85 °C
Lead/Base Style: Radial
Max Varistor Voltage: 36.3 V
Min Varistor Voltage: 29.5 V
METAL OXIDE VARISTOR, 27V, 58V, RAD; Voltage Rating VAC:21V; Voltage Rating VDC:27V; Product Range:ZA Series; Clamping Voltage Vc Max:58V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Max:85°CRoHS Compliant: Yes
VARISTOR 33V 2KA DISC 20MM
VARISTOR 33V 2KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1165245-V33ZA70P | 58K7514 | V33ZA70P | V33ZA70P |
| Product Name | TVS - TVS - Varistors, MOVs - V33ZA70P | Metal Oxide Varistor, 27V, 58V, Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS | |||
| VC | 58 volts | |||
| IFSM | 2000 amps |