Win Source Part Number: 1361158-V47ZA3P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ZA
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 2590 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Varistor Voltage (Min): 42.3 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 51.7 V
Current - Surge: 500 A
Energy: 4.5J
VARISTOR 47V 500A DISC 10MM
VARISTOR 47V 500A DISC 10MM
METAL OXIDE VARISTOR, 38V, 93V, RAD; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZA Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Peak Energy (10/1000uS):4.5J RoHS Compliant: Yes
Varistor, MOV, ZA Series, 38 V, 500 A, Disc 10mm, Metal Oxide Varistor (MOV), 93 V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1361158-V47ZA3P | V47ZA3P | V47ZA3P | 58K7577 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 38V, 93V, Rad; Voltage Rating Vac Littelfuse |
| Package | Disc 10mm | Through Hole |