METAL OXIDE VARISTOR, 517V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:9kA; Peak Energy (2mS):335J RoHS Compliant: Yes
VARISTOR 470V 10KA DISC 20MM
VARISTOR 470V 10KA DISC 20MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7479 | V300LA40CP | V300LA40CP |
| Product Name | Metal Oxide Varistor, 517V 775V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |