KYOCERA AVX Components Corporation Mixed Technology V2F114C300Y1FDP

Description
VARISTOR CAP FEEDTHRU 14V 0805
Datasheet
Description
VARISTOR CAP FEEDTHRU 14V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Technology - V2F114C300Y1FDP - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
V2F114C300Y1FDP
Mixed Technology V2F114C300Y1FDP
VARISTOR CAP FEEDTHRU 14V 0805

VARISTOR CAP FEEDTHRU 14V 0805

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - V2F114C300Y1FDP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
V2F114C300Y1FDP
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology V2F114C300Y1FDP
TVS DEVICE TVS FEEDTHRU 32V 0805

TVS DEVICE TVS FEEDTHRU 32V 0805

Supplier's Site
Tvs Diode, 14V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9847 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 14V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx
54J9847
Tvs Diode, 14V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx 54J9847
TVS DIODE, 14V, 0805, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransFeed Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

TVS DIODE, 14V, 0805, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransFeed Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number V2F114C300Y1FDP V2F114C300Y1FDP 54J9847
Product Name Mixed Technology Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Tvs Diode, 14V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx
Package 0805
Unlock Full Specs
to access all available technical data