VARISTOR, AUTO, 5V, 18V, 0402; Voltage Rating VAC:4V; Voltage Rating V DC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak SurgeRoHS Compliant: Yes
VARISTOR 8.5V 20A 0402
VARISTOR 8.5V 20A 0402
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 08X4637 | VCAS040205X150WP | VCAS040205X150WP |
| Product Name | Varistor, Auto, 5V, 18V, 0402; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Surface Mount, MLCV |