Vishay Precision Group Schottky Diodes & Rectifiers V40PW10CHM3/I

Description
Schottky Rectifier100V 40A TMBS SlimDPAK
Request a Quote Datasheet
Description
Schottky Rectifier100V 40A TMBS SlimDPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1242244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1242244P
Schottky Diodes & Rectifiers 1242244P
Schottky Rectifier100V 40A TMBS SlimDPAK

Schottky Rectifier100V 40A TMBS SlimDPAK

Supplier's Site
Schottky Diodes & Rectifiers - 1242244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1242244
Schottky Diodes & Rectifiers 1242244
Schottky Rectifier100V 40A TMBS SlimDPAK

Schottky Rectifier100V 40A TMBS SlimDPAK

Supplier's Site
Schottky 20A 100V DPAK Diode and Rectifier - 280-V40PW10CHM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20A 100V DPAK Diode and Rectifier
280-V40PW10CHM3/I
Schottky 20A 100V DPAK Diode and Rectifier 280-V40PW10CHM3/I
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 100V V(RRM), Silicon, DPAK-3/2 Product overview: V40PW10CHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40PW10CHM3/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 100V V(RRM), Silicon, DPAK-3/2 Product overview: V40PW10CHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40PW10CHM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - V40PW10CHM3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - V40PW10CHM3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - V40PW10CHM3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282826-V40PW10CHM3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282826-V40PW10CHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282826-V40PW10CHM3/I
Win Source Part Number: 1282826-V40PW10CHM3/ I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 890 mV @ 20 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: SlimDPAK ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V40PW10CHM3/I,V40PW1 0CHM3/IGICT,V40PW10C HM3/IGIDKR,V40PW10CH M3/IGITR Base Product Number: V40PW10

Win Source Part Number: 1282826-V40PW10CHM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 890 mV @ 20 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: SlimDPAK
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V40PW10CHM3/I,V40PW10CHM3/IGICT,V40PW10CHM3/IGIDKR,V40PW10CHM3/IGITR
Base Product Number: V40PW10

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V40PW10CHM3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V40PW10CHM3/I
Discrete Semiconductor Products - Diodes - Rectifiers V40PW10CHM3/I
DIODE ARR SCHOTT 100V SLIMDPAK

DIODE ARR SCHOTT 100V SLIMDPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V40PW10CHM3/I
Schottky Diodes & Rectifiers V40PW10CHM3/I
Schottky Diodes & Rectifiers If(AV) 40A Vrrm 100V TMBS eSMP Trench MOS

Schottky Diodes & Rectifiers If(AV) 40A Vrrm 100V TMBS eSMP Trench MOS

Buy Now Datasheet
Diode Arrays - V40PW10CHM3/I - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
V40PW10CHM3/I
Diode Arrays V40PW10CHM3/I
DIODE SCHOTTKY 100V 20A SLIMDPAK

DIODE SCHOTTKY 100V 20A SLIMDPAK

Supplier's Site Datasheet
Schottky Rectifier, 40A, 100V, Slimdpak; Repetitive Peak Reverse Voltage Vishay - 81Y7689 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40A, 100V, Slimdpak; Repetitive Peak Reverse Voltage Vishay
81Y7689
Schottky Rectifier, 40A, 100V, Slimdpak; Repetitive Peak Reverse Voltage Vishay 81Y7689
SCHOTTKY RECTIFIER, 40A, 100V, SLIMDPAK; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:SlimDPAK; No. of Pins:3Pins; Forward Voltage Max:890mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40A, 100V, SLIMDPAK; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:SlimDPAK; No. of Pins:3Pins; Forward Voltage Max:890mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 40A, 100V, Slimdpak; Repetitive Reverse Voltage Vrrm Max Vishay - 80Y9781 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40A, 100V, Slimdpak; Repetitive Reverse Voltage Vrrm Max Vishay
80Y9781
Schottky Rectifier, 40A, 100V, Slimdpak; Repetitive Reverse Voltage Vrrm Max Vishay 80Y9781
SCHOTTKY RECTIFIER, 40A, 100V, SLIMDPAK; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:SlimDPAK; No. of Pins:3Pins; Forward Voltage VF Max:890mV; RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40A, 100V, SLIMDPAK; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:SlimDPAK; No. of Pins:3Pins; Forward Voltage VF Max:890mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 1242244P 1242244 280-V40PW10CHM3/I V40PW10CHM3/IGIDKR-ND 1282826-V40PW10CHM3/I V40PW10CHM3/I V40PW10CHM3/I V40PW10CHM3/I 81Y7689 80Y9781
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 20A 100V DPAK Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays Schottky Rectifier, 40A, 100V, Slimdpak; Repetitive Peak Reverse Voltage Vishay Schottky Rectifier, 40A, 100V, Slimdpak; Repetitive Reverse Voltage Vrrm Max Vishay
Arrangement Common Catode Common Catode
Diode Type Schottky Schottky; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package TO-252 DPAK; Slimdpak DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK TO-252AE-3 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; SlimDPAK DPAK; SlimDPAK
Unlock Full Specs
to access all available technical data