Vishay Intertechnology, Inc. Single Diodes V8PM12HM3_A/H

Description
Diode Schottky 120V 3.6A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 120V 3.6A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V8PM12HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 3.6A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 3.6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V8PM12HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 3.6A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 3.6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V8PM12HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 3.6A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 3.6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - V8PM12HM3_A/H - 902485-V8PM12HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V8PM12HM3_A/H
902485-V8PM12HM3_A/H
Diodes, Rectifiers - Single - V8PM12HM3_A/H 902485-V8PM12HM3_A/H
Manufacturer: Vishay Win Source Part Number: 902485-V8PM12HM3_A/H Series: Automotive, AEC-Q101, eSMP®, TMBS® Features: Diode Schottky 120 V 3.6A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: V8PM12 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: V8PM12HM3_A/H-ND, V8PM12HM3_A/HGIDKR, V8PM12HM3_A/HGITR, V8PM12HM3_A/HGICT

Manufacturer: Vishay
Win Source Part Number: 902485-V8PM12HM3_A/H
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Features: Diode Schottky 120 V 3.6A Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: V8PM12
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V8PM12HM3_A/H-ND, V8PM12HM3_A/HGIDKR, V8PM12HM3_A/HGITR, V8PM12HM3_A/HGICT

Buy Now Datasheet
Schottky 120V 3.6A Diode and Rectifier - 280-V8PM12HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 120V 3.6A Diode and Rectifier
280-V8PM12HM3_A/H
Schottky 120V 3.6A Diode and Rectifier 280-V8PM12HM3_A/H
DIODE SCHOTTKY 120V 3.6A TO277A Product overview: V8PM12HM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 3.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 3.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PM12HM3_A/H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 120V 3.6A TO277A Product overview: V8PM12HM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 3.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 3.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PM12HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V8PM12HM3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V8PM12HM3_A/H
Single Diodes V8PM12HM3_A/H
DIODE SCHOTTKY 120V 3.6A TO277A

DIODE SCHOTTKY 120V 3.6A TO277A

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V8PM12HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V8PM12HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers V8PM12HM3_A/H
DIODE SCHOTTKY 120V 3.6A TO277A

DIODE SCHOTTKY 120V 3.6A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V8PM12HM3_A/H
Schottky Diodes & Rectifiers V8PM12HM3_A/H
Schottky Diodes & Rectifiers 8A, 120V, SMPC, TRENCH SKY RECT.

Schottky Diodes & Rectifiers 8A, 120V, SMPC, TRENCH SKY RECT.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number V8PM12HM3_A/HGITR-ND 902485-V8PM12HM3_A/H 280-V8PM12HM3_A/H V8PM12HM3_A/H V8PM12HM3_A/H V8PM12HM3_A/H
Product Name Single Diodes Diodes, Rectifiers - Single - V8PM12HM3_A/H Schottky 120V 3.6A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data