ODG (Origin Data Global) Datasheets for Signal Isolators

Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more

Page: 1 2
Product Name Notes
1.5us 30kV/us AC DIP-8 Logic Output Optoisolators ROHS
100mA 50mA 400V 1.2V DC DIP-6 Triac, SCR Output Optoisolators ROHS
100mA 50mA 400V 1.2V DC SOP-4-175mil-2.54mm Triac, SCR Output Optoisolators ROHS
100mA 50mA 600V 1.2V DC DIP-6 Triac, SCR Output Optoisolators ROHS
100mA 50mA 600V 1.2V DC SOP-4-175mil-2.54mm Triac, SCR Output Optoisolators ROHS
100mA 50mA 800V 1.2V DC DIP-6 Triac, SCR Output Optoisolators ROHS
100mA 50mA 800V 1.2V DC SOP-4-175mil-2.54mm Triac, SCR Output Optoisolators ROHS
100mA 60mA 1.23V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS
100mA 60mA 1.23V Two-way thyristor SOP-4 Triac, SCR Output Optoisolators ROHS
100mA 60mA 400V 1.15V Two-way thyristor SMD-6P Triac, SCR Output Optoisolators ROHS
100mA 60mA 400V 1.18V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS
100mA 60mA 400V 1.18V Two-way thyristor SMD-6P Triac, SCR Output Optoisolators ROHS
100mA 60mA 400V 1.18V Two-way thyristor SOP-6-2.54mm Triac, SCR Output Optoisolators ROHS
100mA 60mA 400V 1.23V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS
100mA 60mA 400V 1.23V Two-way thyristor SMD-6P Triac, SCR Output Optoisolators ROHS
100mA 60mA 400V 1.23V Two-way thyristor SOP-4 Triac, SCR Output Optoisolators ROHS
100mA 60mA 400V 1.5V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS
100mA 60mA 400V 1.5V Two-way thyristor SMD-6P Triac, SCR Output Optoisolators ROHS
100mA 60mA 600V 1.23V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS
100mA 60mA 600V 1.23V Two-way thyristor SMD-6P Triac, SCR Output Optoisolators ROHS
100mA 60mA 600V 1.23V Two-way thyristor SOP-4 Triac, SCR Output Optoisolators ROHS
100mA 60mA 600V 1.3V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS
100mA 60mA 600V 1.3V Two-way thyristor SMD-6P Triac, SCR Output Optoisolators ROHS
100mA 60mA 600V 1.3V Two-way thyristor SOP-4 Triac, SCR Output Optoisolators ROHS
100mA 60mA 600V 1.5V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS
100mA 60mA 600V 1.5V Two-way thyristor SOP-4 Triac, SCR Output Optoisolators ROHS
100mA 60mA 600V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS
100mA 60mA 800V 1.23V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS
100mA 60mA 800V 1.23V Two-way thyristor SMD-6P Triac, SCR Output Optoisolators ROHS
100mA 60mA 800V 1.23V Two-way thyristor SOP-4 Triac, SCR Output Optoisolators ROHS
100mA 60mA 800V 1.2V Two-way thyristor SMD-6P Triac, SCR Output Optoisolators ROHS
100ns 4.5V~5.5V AC SMD-8 Logic Output Optoisolators ROHS
100us 4.5V~5.5V 5kV/us DC S0P-5 Logic Output Optoisolators ROHS
10Mbit/s 100ns 10kV/us DC SOP-8 Logic Output Optoisolators ROHS
10Mbit/s 100ns 5kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS
10Mbit/s 100us 5.5V 10kV/us DC SMD-8P Logic Output Optoisolators ROHS
10Mbit/s 4.5V~5.5V 5kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS
10Mbit/s 60ns 4.5V~26.4V 50kV/us DC SOIC-8 Logic Output Optoisolators ROHS
10Mbit/s 75ns 10kV/us DC SOIC-8 Logic Output Optoisolators ROHS
10Mbit/s 75ns 10kV/us DC SOP-8 Logic Output Optoisolators ROHS
10Mbit/s 75ns 10kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS
10Mbit/s 75ns 4.5V~5.5V 10kV/us DC SOP-8 Logic Output Optoisolators ROHS
10Mbit/s 75ns 4.5V~5.5V 1kV/us DC SOP-8 Logic Output Optoisolators ROHS
10Mbit/s 75ns 4.5V~5.5V 5kV/us DC DIP-8 Logic Output Optoisolators ROHS
10Mbit/s 75ns 5kV/us DC SOP-8 Logic Output Optoisolators ROHS
15Mbit/s 10kV/us DC DIP-8 Logic Output Optoisolators ROHS
15Mbit/s 4.5V~5.5V 10kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS
15Mbit/s 50ns 6V 10kV/?s SOP-8 Logic Output Optoisolators ROHS
15Mbit/s 55us 5.5V 15kV/us DC SOP-6-P Logic Output Optoisolators ROHS
15Mbit/s 80us 5.5V 15kV/us DC SOP-8 Logic Output Optoisolators ROHS
15V 7kV DC SMD-6P Logic Output Optoisolators ROHS
1kV/us DC DIP-8 Logic Output Optoisolators ROHS
1kV/us DC SOP-8 Logic Output Optoisolators ROHS
1Mbit/s 1.5us -0.5V~+30V 10kV/us DC SOP-8 Logic Output Optoisolators ROHS
1Mbit/s 1.5us 1kV/us DC DIP-8 Logic Output Optoisolators ROHS
1Mbit/s 800ns 15kV/us DC SOP-5 Logic Output Optoisolators ROHS
1Mbit/s 800ns 15kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS
1Mbit/s 800ns 18V 5kV/米s DC S0P-5 Logic Output Optoisolators ROHS
1Mbit/s 800ns 1kV/us DC SOP-8 Logic Output Optoisolators ROHS
210ns 10V~30V 50kV/us AC SMD-8 Logic Output Optoisolators ROHS
2Mbit/s 4us 3V~15V DC DIP-6 Logic Output Optoisolators ROHS
2Mbit/s 4us 3V~15V DC SOP-6-6.5mm-2.54mm Logic Output Optoisolators ROHS
350ns 20V 20kV/us DC SOP-6-W Logic Output Optoisolators ROHS
350ns 4.5V~20V AC SSOP-6 Logic Output Optoisolators ROHS
3V~15V DC DIP-6 Logic Output Optoisolators ROHS
4.5V~30V 30kV/us DC DIP-8 Logic Output Optoisolators ROHS
4.5V~30V 30kV/us DC SMD-8 Logic Output Optoisolators ROHS
4.5V~5.5V 5kV/us DC SOP-5 Logic Output Optoisolators ROHS
500ns 15kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS
500ns 15V~30V 15kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS
60mA 400V 1.5V Two-way thyristor SMD-6P Triac, SCR Output Optoisolators ROHS
60mA 600V 1.2V SOP-4 Triac, SCR Output Optoisolators ROHS
60mA 600V 1.5V Two-way thyristor SOP-4-2.54mm Triac, SCR Output Optoisolators ROHS
60mA 60mA 400V 1.23V Two-way thyristor SOP-4 Triac, SCR Output Optoisolators ROHS
60mA 800V 1.5V Two-way thyristor SOP-6-2.54mm Triac, SCR Output Optoisolators ROHS
60us 18V 10kV/us DC DIP-8 Logic Output Optoisolators ROHS
60us 18V 10kV/us DC SMD-8 Logic Output Optoisolators ROHS
70mA 60mA 600V 1.2V Two-way thyristor SOP-4-2.54mm Triac, SCR Output Optoisolators ROHS
DFN-8(2x3) Digital Isolators ROHS
Digital Isolators Isolated 8Ch Digital Input Power Driver
DIP-5 Triac, SCR Output Optoisolators ROHS
DIP-6 Logic Output Optoisolators ROHS
DIP-6 Triac, SCR Output Optoisolators ROHS
DIP-6L Triac, SCR Output Optoisolators ROHS
DIP-8 Logic Output Optoisolators ROHS
DIP-8 Triac, SCR Output Optoisolators ROHS
DUB8 Isolators - Gate Drivers ROHS
IC ISOLATED AMPLIFIER
IC ISOLATED MOD 16BIT 78K 16SOIC
IC ISOLATED MOD 16BIT 78K 8SOIC
IC ISOLATED MODUL 16BIT 10M 8SSO
IC ISOLATED MODULE 12BIT 16SO
IC ISOLATED MODULE 12BIT 8DIP
IC ISOLATED MODULE 12BIT 8SMD
LGA-16(4.6x5.2) Digital Isolators (with Power) ROHS
NBSOIC-16 Digital Isolators ROHS
NBSOIC-8 Digital Isolators ROHS
PDIP-8 Digital Isolators ROHS
Signal Conditioning 24.00 - 28.00 GHz Isolator
SMD-6P Logic Output Optoisolators ROHS
SO-16-300mil Digital Isolators ROHS
SOIC-14-WB Isolators - Gate Drivers ROHS
SOIC-16 Digital Isolators (with Power) ROHS
SOIC-16 Digital Isolators ROHS
SOIC-16 Isolators - Gate Drivers ROHS
SOIC-16-14mm Digital Isolators ROHS
SOIC-16-300mil Digital Isolators (with Power) ROHS
SOIC-16-300mil Digital Isolators ROHS
SOIC-16-300mil I2C Isolators ROHS
SOIC-16-7.4mm Digital Isolators ROHS
SOIC-16-NB Digital Isolators ROHS
SOIC-16-WB Digital Isolators (with Power) ROHS
SOIC-16-WB Digital Isolators ROHS
SOIC-16-WB I2C Isolators ROHS
SOIC-16-WB Isolators - Gate Drivers ROHS
SOIC-16-WWB Digital Isolators ROHS
SOIC-16NB Digital Isolators ROHS
SOIC-16WB Digital Isolators (with Power) ROHS
SOIC-6-300mil Digital Isolators ROHS
SOIC-8 Digital Isolators ROHS
SOIC-8 I2C Isolators ROHS
SOIC-8-300mil Digital Isolators ROHS
SOIC-8-300mil I2C Isolators ROHS
SOIC-8-300mil Isolators - Gate Drivers ROHS
SOIC-8-N Digital Isolators ROHS
SOIC-8-NB Digital Isolators ROHS
SOIC-8-WB I2C Isolators ROHS
SOIC16-WB Isolators - Gate Drivers ROHS
SOIC16-WB(W) Digital Isolators ROHS
SOIC8(S) Digital Isolators ROHS
SOIC8-WB(G) Digital Isolators ROHS
SOP-16-300mil Digital Isolators ROHS
SOP-4 Triac, SCR Output Optoisolators ROHS
SOP-4-175mil-2.54mm Triac, SCR Output Optoisolators ROHS
SOP-4-2.54mm Triac, SCR Output Optoisolators ROHS
SOP-5 Logic Output Optoisolators ROHS
SOP-5 Triac, SCR Output Optoisolators ROHS
SOP-6 Logic Output Optoisolators ROHS
SOP-6 Triac, SCR Output Optoisolators ROHS
SOP-6-6.8mm Logic Output Optoisolators ROHS
SOP-8 Digital Isolators ROHS
SOP-8 Logic Output Optoisolators ROHS
SOP-8-2.54mm Logic Output Optoisolators ROHS
SOP-8-300mil Digital Isolators ROHS
SOP-8-6.8mm Logic Output Optoisolators ROHS
SOP-8L Digital Isolators ROHS
SSOIC-10-300mil Digital Isolators ROHS
SSOP-16 Digital Isolators ROHS
SSOP-16-150mil Digital Isolators ROHS
SSOP-16-NB Digital Isolators ROHS
SSOP-20 DI/DO Isolators ROHS
SSOP16-NB(B) Digital Isolators ROHS
WB-SOP-16 Digital Isolators ROHS
WBSOIC-16 Digital Isolators ROHS
WSOP-16 Digital Isolators ROHS

Next >>