METAL OXIDE VARISTOR, 14V, 36V, RAD; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:ZA Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Max:85°CRoHS Compliant: Yes
Varistor, MOV, ZA Series, 14 V, 250 A, Disc 7mm, Metal Oxide Varistor (MOV), 36 V RoHS Compliant: Yes
VARISTOR 18V 250A DISC 7MM
VARISTOR 18V 250A DISC 7MM
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 58K7327 | 98K2458 | V18ZA1P | V18ZA1P |
| Product Name | Metal Oxide Varistor, 14V, 36V, Rad; Voltage Rating Vac Littelfuse | Varistor, Mov, Za Series, 14 V, 250 A, Disc 7Mm, Metal Oxide Varistor (Mov), 36 V Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Tj | ? to 85 C (? to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |