Vishay Intertechnology, Inc. Automotive Schottky 150V 35A Diode and Rectifier V35PWM15HM3/I

Description
Diode Schottky 150V 35A Automotive AEC-Q101 3-Pin(2+Tab) Slim DPAK T/R Product overview: V35PWM15HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 150V, 35A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 150V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V35PWM15HM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 150V 35A Automotive AEC-Q101 3-Pin(2+Tab) Slim DPAK T/R Product overview: V35PWM15HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 150V, 35A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 150V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V35PWM15HM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 150V 35A Diode and Rectifier - 280-V35PWM15HM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 150V 35A Diode and Rectifier
280-V35PWM15HM3/I
Automotive Schottky 150V 35A Diode and Rectifier 280-V35PWM15HM3/I
Diode Schottky 150V 35A Automotive AEC-Q101 3-Pin(2+Tab) Slim DPAK T/R Product overview: V35PWM15HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 150V, 35A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 150V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V35PWM15HM3/I can be used for catalog matching and distributor lookup.

Diode Schottky 150V 35A Automotive AEC-Q101 3-Pin(2+Tab) Slim DPAK T/R Product overview: V35PWM15HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 150V, 35A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 150V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V35PWM15HM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V35PWM15HM3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 35A Surface Mount SlimDPAK

Diode Schottky 150V 35A Surface Mount SlimDPAK

Buy Now Datasheet
Single Diodes - V35PWM15HM3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 35A Surface Mount SlimDPAK

Diode Schottky 150V 35A Surface Mount SlimDPAK

Buy Now Datasheet
Single Diodes - V35PWM15HM3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 35A Surface Mount SlimDPAK

Diode Schottky 150V 35A Surface Mount SlimDPAK

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2387485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387485
Schottky Diodes & Rectifiers 2387485
Vishay V35PWM15HM3/I

Vishay V35PWM15HM3/I

Supplier's Site
Schottky Diodes & Rectifiers - 2387486P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387486P
Schottky Diodes & Rectifiers 2387486P
Vishay V35PWM15HM3/I

Vishay V35PWM15HM3/I

Supplier's Site
Schottky Diodes & Rectifiers - 2387486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387486
Schottky Diodes & Rectifiers 2387486
Vishay V35PWM15HM3/I

Vishay V35PWM15HM3/I

Supplier's Site
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: Automotive, AEC-Q101, eSMP®, TMBS® Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: Schottky Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 µA @ 150 V Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: Schottky
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 500 µA @ 150 V
Mounting Type: Surface Mount

Buy Now Datasheet
Single Diodes - V35PWM15HM3/I - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V35PWM15HM3/I
Single Diodes V35PWM15HM3/I
DIODE SCHOTTKY 150V 35A SLIMDPAK

DIODE SCHOTTKY 150V 35A SLIMDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V35PWM15HM3/I
Schottky Diodes & Rectifiers V35PWM15HM3/I
Schottky Diodes & Rectifiers 35A If(AV) TO-252AE AEC-Q101 Qualified

Schottky Diodes & Rectifiers 35A If(AV) TO-252AE AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V35PWM15HM3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V35PWM15HM3/I
Discrete Semiconductor Products - Diodes - Rectifiers V35PWM15HM3/I
DIODE SCHOTTKY 150V 35A SLIMDPAK

DIODE SCHOTTKY 150V 35A SLIMDPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-V35PWM15HM3/I V35PWM15HM3/IGIDKR-ND 2387485 V35PWM15HM3/I V35PWM15HM3/I V35PWM15HM3/I
Product Name Automotive Schottky 150V 35A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products Diodes Rectifiers Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data