ODG (Origin Data Global) Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| 100 WATTS AL HOUSEDNN4K7 OHMS 5% | |
| 100W RESISTOR 5 OHM 1% | |
| 100W SOT227 0.0010 OHM 0.5% | |
| 100W SOT227 5 OHMS 5% | |
| 50 WATTS AL HOUSEDNNR15 OHMS 5% | |
| 500A, 50mV, 0.1%, 20PPM/C, PREC | |
| 75 WATTS AL HOUSEDNN47 OHMS 5% | |
| CJH 5000W 56R 5% LEAD | |
| MCB RESISTORS | |
| PDTA114Y SERIES - PNP RESISTOR-E | |
| PDTC114Y SERIES - NPN RESISTOR-E | |
| PEMD9 - NPN/PNP RESISTOR-EQUIPPE | |
| PUMD9 - NPN/PNP RESISTOR-EQUIPPE | |
| RES CHAS MNT 0.001 OHM .25% 10W | |
| RES CHAS MNT 0.05 OHM 5% 15W | |
| RES CHAS MNT 0.1 OHM 1% 50W | |
| RES CHAS MNT 0.47 OHM 5% 50W | |
| RES CHAS MNT 0.68 OHM 5% 50W | |
| RES CHAS MNT 1 OHM 1% 100W | |
| RES CHAS MNT 1 OHM 5% 100W | |
| RES CHAS MNT 1.5 OHM 1% 50W | |
| RES CHAS MNT 1.5 OHM 5% 100W | |
| RES CHAS MNT 1.5 OHM 5% 25W | |
| RES CHAS MNT 10 OHM 5% 600W | |
| RES CHAS MNT 100 OHM 1% 5W | |
| RES CHAS MNT 100 OHM 5% 200W | |
| RES CHAS MNT 100 OHM 5% 2500W | |
| RES CHAS MNT 100 OHM 5% 50W | |
| RES CHAS MNT 1K OHM 5% 225W | |
| RES CHAS MNT 2 OHM 10% 300W | |
| RES CHAS MNT 2.49K OHM 1% 10W | |
| RES CHAS MNT 200 OHM 5% 200W | |
| RES CHAS MNT 200 OHM 5% 55W | |
| RES CHAS MNT 22 OHM 5% 50W | |
| RES CHAS MNT 220 OHM 5% 50W | |
| RES CHAS MNT 25 OHM 1% 50W | |
| RES CHAS MNT 27 OHM 5% 25W | |
| RES CHAS MNT 47 OHM 5% 150W | |
| RES CHAS MNT 47 OHM 5% 25W | |
| RES CHAS MNT 5 OHM 1% 100W | |
| RES CHAS MNT 5 OHM 5% 120W | |
| RES CHAS MNT 5.6K OHM 5% 10W | |
| RES CHAS MNT 50 OHM 1% 50W | |
| RES CHAS MNT 50 OHM 5% 150W | |
| RES CHAS MNT 500 OHM 5% 25W | |
| RES CHAS MNT 500 OHM 5% 50W | |
| RES CHAS MNT 5K OHM 5% 50W | |
| RES CHAS MNT 6.8K OHM 5% 10W | |
| RES CHAS MNT 68 OHM 5% 100W | |
| RES CHAS MNT 68 OHM 5% 25W | |
| RES CHAS MNT 68 OHM 5% 50W | |
| RES CHAS MNT 8 OHM 1% 100W | |
| RES CHAS MNT 8.2 OHM 5% 50W | |
| RES CHAS MNT 8.2K OHM 5% 25W | |
| RES SHUNT 0.0005 OHM 5% 3W | |
| RES SHUNT 50 UOHM 0.5% 50W | |
| RESISTOR SHUNT 0.001 OHM 5% 20W | |
| RESISTOR SHUNT 100 UOHM 5% 36W | |
| SFERNICE FIXED RESISTORS |