METAL OXIDE VARISTOR, 18V, 43V, RAD, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZS Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Reel Quantity:1000 RoHS Compliant: Yes
VARISTOR 22V 250A DISC 7MM
VARISTOR 22V 250A DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 58K7379 | V22ZS1P | V22ZS1P |
| Product Name | Metal Oxide Varistor, 18V, 43V, Rad, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |