METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:LA Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:1600pF RoHS Compliant: Yes
Varistor, MOV, LA Series, 200 V, 6.5 kA, Disc 20mm, Metal Oxide Varistor (MOV), 395 V RoHS Compliant: Yes
VARISTOR 240V 6.5KA DISC 20MM
VARISTOR 240V 6.5KA DISC 20MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7275 | V150LA20AP | V150LA20AP |
| Product Name | Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |