VARISTOR 220V 1.2KA DISC 7MM
VARISTOR 220V 1.2KA DISC 7MM
METAL OXIDE VARISTOR, 175V 390V RAD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:LA Series; Clamping Voltage Vc Max:390V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:180pF RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V130LT1P | V130LT1P | 58K7231 |
| Product Name | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 175V 390V Rad; Voltage Rating Vac Littelfuse |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |