DIODE SCHOTTKY 100V 2.8A DO221BC
DIODE SCHOTTKY 100V 2.8A DO221BC
DIODE SCHOTTKY 100V 2.8A DO221BC
Category: Connectors,Interconn
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Rectifier Diode, Product overview: V8PAM10SHM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PAM10SHM3/I can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 2.8A DO221BC
DIODE SCHOTTKY 100V 2.8A DO221BC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 112-V8PAM10SHM3/IDKR-ND | 280-V8PAM10SHM3/I | V8PAM10SHM3/I | V8PAM10SHM3/I | |
| Product Name | Single Diodes | Connectors,Interconnects | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -40 to 175 C (-40 to 347 F) |