Manufacturer: AVX Corporation
Win Source Part Number: 1116933-VC060330A650
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 125pF @ 1kHz
Varistor Voltage (Min): 36.9V
Varistor Voltage (Typ): 41V
Varistor Voltage (Max): 45.1V
Current - Surge: 30A
Maximum AC Volts: 21VAC
Maximum DC Volts: 30VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
VARISTOR, 41V, 67V, 0603; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:125pF RoHS Compliant: Yes
Varistor, TransGuard Series, 30 V, 30 A, 0603 [1608 Metric], Multilayer Varistor (MLV), 67 V RoHS Compliant: Yes
VARISTOR 41V 30A 0603
VARISTOR 41V 30A 0603
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1116933-VC060330A650DP | 54J9521 | VC060330A650DP | VC060330A650DP |
| Product Name | TVS - TVS - Varistors, MOVs - VC060330A650DP | Varistor, 41V, 67V, 0603; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| IFSM | 30 amps |